Kyocera Corporation Tantalum Capacitors TAJB106M016SNJ

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11054-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11054-2-ND
Tantalum Capacitors 478-11054-2-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11054-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11054-1-ND
Tantalum Capacitors 478-11054-1-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1127264-TAJB106M016SNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1127264-TAJB106M016SNJ
Capacitors - Tantalum Capacitors 1127264-TAJB106M016SNJ
Win Source Part Number: 1127264-TAJB106M016S NJ Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: General Purpose Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.083" (2.10mm) Standard Package: 8,000 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 2.8Ohm @ 100kHz Manufacturer Size Code: B Package / Case: 1411 (3528 Metric), 1210 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-11054-2,TAJB106M 016SNJ-ND,478-11054- 1

Win Source Part Number: 1127264-TAJB106M016SNJ
Category: Capacitors>Tantalum Capacitors
Series: TAJ
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 8,000
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 2.8Ohm @ 100kHz
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric), 1210
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-11054-2,TAJB106M016SNJ-ND,478-11054-1

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V 2.8 Ohm Capacitor
59-TAJB106M016SNJ
SMD 10uF 16V 2.8 Ohm Capacitor 59-TAJB106M016SNJ
Cap Tant Solid 10uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 125°C T/R Product overview: TAJB106M016SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB106M016SNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 125°C T/R Product overview: TAJB106M016SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB106M016SNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 10UF 20% 16V 1411 - 66-TAJB106M016SNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 10UF 20% 16V 1411
66-TAJB106M016SNJ
CAP TANT 10UF 20% 16V 1411 66-TAJB106M016SNJ
CAP TANT 10UF 20% 16V 1411

CAP TANT 10UF 20% 16V 1411

Supplier's Site
Capacitors - Tantalum Capacitors - TAJB106M016SNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB106M016SNJ
Capacitors - Tantalum Capacitors TAJB106M016SNJ
CAP TANT 10UF 20% 16V 1411

CAP TANT 10UF 20% 16V 1411

Supplier's Site
Tantalum Capacitor, 10Uf, 16V, 1210 20%, Full Reel; Capacitance Kyocera Avx - 30H0325 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 1210 20%, Full Reel; Capacitance Kyocera Avx
30H0325
Tantalum Capacitor, 10Uf, 16V, 1210 20%, Full Reel; Capacitance Kyocera Avx 30H0325
TANTALUM CAPACITOR, 10UF, 16V, 1210 20%, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1210 RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 1210 20%, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1210 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 16V, 1210 20%; Capacitance Kyocera Avx - 73R8237 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 1210 20%; Capacitance Kyocera Avx
73R8237
Tantalum Capacitor, 10Uf, 16V, 1210 20%; Capacitance Kyocera Avx 73R8237
TANTALUM CAPACITOR, 10UF, 16V, 1210 20%; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:174mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 1210 20%; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:174mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJB106M016SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB106M016SNJ
Tantalum Capacitors TAJB106M016SNJ
CAP TANT 10UF 20% 16V 1411

CAP TANT 10UF 20% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11054-2-ND 1127264-TAJB106M016SNJ 59-TAJB106M016SNJ 66-TAJB106M016SNJ TAJB106M016SNJ 30H0325 TAJB106M016SNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 10uF 16V 2.8 Ohm Capacitor CAP TANT 10UF 20% 16V 1411 Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 16V, 1210 20%, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers