AVX Corporation Tantalum Capacitors TAJB106M010SNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJB106M010SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB106M010SNJTR-ND
Tantalum Capacitors 478-TAJB106M010SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitor, 10Uf, 10V, 1210 20%, Full Reel; Capacitance Kyocera Avx - 30H0322 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 1210 20%, Full Reel; Capacitance Kyocera Avx
30H0322
Tantalum Capacitor, 10Uf, 10V, 1210 20%, Full Reel; Capacitance Kyocera Avx 30H0322
TANTALUM CAPACITOR, 10UF, 10V, 1210 20%, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1210 RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 1210 20%, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1210 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 10V, 1210 20%; Capacitance Kyocera Avx - 73R8235 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 1210 20%; Capacitance Kyocera Avx
73R8235
Tantalum Capacitor, 10Uf, 10V, 1210 20%; Capacitance Kyocera Avx 73R8235
TANTALUM CAPACITOR, 10UF, 10V, 1210 20%; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:201mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 1210 20%; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:201mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJB106M010SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB106M010SNJ
Tantalum Capacitors TAJB106M010SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB106M010SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJB106M010SNJ
Capacitors - Tantalum Capacitors TAJB106M010SNJ
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJB106M010SNJTR-ND 30H0322 TAJB106M010SNJ TAJB106M010SNJ
Product Name Tantalum Capacitors Tantalum Capacitor, 10Uf, 10V, 1210 20%, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 1UF, 35V, 20% - 70186208 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details