AVX Corporation Tantalum Capacitors TAJB106K020SNJ

Description
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJB106K020SNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB106K020SNJCT-ND
Tantalum Capacitors 478-TAJB106K020SNJCT-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm @ 100kHz

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAJB106K020SNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB106K020SNJDKR-ND
Tantalum Capacitors 478-TAJB106K020SNJDKR-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm @ 100kHz

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAJB106K020SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB106K020SNJTR-ND
Tantalum Capacitors 478-TAJB106K020SNJTR-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm @ 100kHz

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.1Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJB106K020SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJB106K020SNJ
Capacitors - Tantalum Capacitors TAJB106K020SNJ
CAP TANT 10UF 10% 20V 1411

CAP TANT 10UF 10% 20V 1411

Supplier's Site
Capacitor Tant, 10Uf, 20V, 2.1 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 30H0316 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 20V, 2.1 Ohm, 0.1, 1210; Capacitance Kyocera Avx
30H0316
Capacitor Tant, 10Uf, 20V, 2.1 Ohm, 0.1, 1210; Capacitance Kyocera Avx 30H0316
CAPACITOR TANT, 10UF, 20V, 2.1 OHM, 0.1, 1210; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 20V, 2.1 OHM, 0.1, 1210; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB106K020SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB106K020SNJ
Tantalum Capacitors TAJB106K020SNJ
CAP TANT 10UF 10% 20V 1411

CAP TANT 10UF 10% 20V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJB106K020SNJCT-ND 478-TAJB106K020SNJDKR-ND TAJB106K020SNJ 30H0316 TAJB106K020SNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 10Uf, 20V, 2.1 Ohm, 0.1, 1210; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers