AVX Corporation Tantalum Capacitor, 10Uf, 16V, 1210 10%, Full Reel; Capacitance Kyocera Avx TAJB106K016RNJ.

Description
TANTALUM CAPACITOR, 10UF, 16V, 1210 10%, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 10UF, 16V, 1210 10%, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 16V, 1210 10%, Full Reel; Capacitance Kyocera Avx - 26AC4160 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 1210 10%, Full Reel; Capacitance Kyocera Avx
26AC4160
Tantalum Capacitor, 10Uf, 16V, 1210 10%, Full Reel; Capacitance Kyocera Avx 26AC4160
TANTALUM CAPACITOR, 10UF, 16V, 1210 10%, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 1210 10%, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4160
Product Name Tantalum Capacitor, 10Uf, 16V, 1210 10%, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details