AVX Corporation Tantalum Capacitors - TAJB106K006RNJ TAJB106K006RNJ

Description
Manufacturer: AVX Corporation Win Source Part Number: 1105284-TAJB106K006R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±10% Manufacturer Size Code: B ESR: 3 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1105284-TAJB106K006R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±10% Manufacturer Size Code: B ESR: 3 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJB106K006RNJ - 1105284-TAJB106K006RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJB106K006RNJ
1105284-TAJB106K006RNJ
Tantalum Capacitors - TAJB106K006RNJ 1105284-TAJB106K006RNJ
Manufacturer: AVX Corporation Win Source Part Number: 1105284-TAJB106K006R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±10% Manufacturer Size Code: B ESR: 3 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1105284-TAJB106K006RNJ
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±10%
Manufacturer Size Code: B
ESR: 3 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tantalum Capacitors - 478-3873-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3873-1-ND
Tantalum Capacitors 478-3873-1-ND
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 3Ohm

10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3873-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3873-6-ND
Tantalum Capacitors 478-3873-6-ND
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 3Ohm

10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3873-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3873-2-ND
Tantalum Capacitors 478-3873-2-ND
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 3Ohm

10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 3Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 6.3V 3 Ohm Capacitor
59-TAJB106K006RNJ
SMD 10uF 6.3V 3 Ohm Capacitor 59-TAJB106K006RNJ
Cap Tant Solid 10uF 6.3V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3 Ohm 125°C T/R Product overview: TAJB106K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB106K006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 6.3V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3 Ohm 125°C T/R Product overview: TAJB106K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB106K006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJB106K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB106K006RNJ
Tantalum Capacitors TAJB106K006RNJ
CAP TANT 10UF 10% 6.3V 1411

CAP TANT 10UF 10% 6.3V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 6.3V, 1210 10%; Capacitance Kyocera Avx - 60R5869 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 6.3V, 1210 10%; Capacitance Kyocera Avx
60R5869
Tantalum Capacitor, 10Uf, 6.3V, 1210 10%; Capacitance Kyocera Avx 60R5869
TANTALUM CAPACITOR, 10UF, 6.3V, 1210 10%; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:168mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 6.3V, 1210 10%; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:168mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 6.3V, 1210 10%, Full Reel; Capacitance Kyocera Avx - 30H0306 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 6.3V, 1210 10%, Full Reel; Capacitance Kyocera Avx
30H0306
Tantalum Capacitor, 10Uf, 6.3V, 1210 10%, Full Reel; Capacitance Kyocera Avx 30H0306
TANTALUM CAPACITOR, 10UF, 6.3V, 1210 10%, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 6.3V, 1210 10%, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx - 65W8089 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
65W8089
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx 65W8089
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 6.3 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 6.3 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 6.3V, 10%, 1210, Reel; Capacitance Kyocera Avx - 29AH7753 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 6.3V, 10%, 1210, Reel; Capacitance Kyocera Avx
29AH7753
Cap, 10Μf, 6.3V, 10%, 1210, Reel; Capacitance Kyocera Avx 29AH7753
CAP, 10µF, 6.3V, 10%, 1210, REEL; Capacitance:10µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 6.3V, 10%, 1210, REEL; Capacitance:10µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJB106K006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB106K006RNJ
Capacitors - Tantalum Capacitors TAJB106K006RNJ
CAP TANT 10UF 10% 6.3V 1411

CAP TANT 10UF 10% 6.3V 1411

Supplier's Site
Tantalum Capacitors - TAJB106K006RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB106K006RNJ
Tantalum Capacitors TAJB106K006RNJ
CAP TANT 10UF 10% 6.3V 1411

CAP TANT 10UF 10% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1105284-TAJB106K006RNJ 478-3873-1-ND 478-3873-6-ND 59-TAJB106K006RNJ TAJB106K006RNJ 60R5869 65W8089 29AH7753 TAJB106K006RNJ TAJB106K006RNJ
Product Name Tantalum Capacitors - TAJB106K006RNJ Tantalum Capacitors Tantalum Capacitors SMD 10uF 6.3V 3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 10Uf, 6.3V, 1210 10%; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx Cap, 10Μf, 6.3V, 10%, 1210, Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers