Kyocera Corporation Tantalum Capacitors TAJB105M050RNJ

Description
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 7Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJB105M050RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB105M050RNJTR-ND
Tantalum Capacitors 478-TAJB105M050RNJTR-ND
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 7Ohm

1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 7Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJB105M050RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB105M050RNJCT-ND
Tantalum Capacitors 478-TAJB105M050RNJCT-ND
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 7Ohm

1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 7Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJB105M050RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB105M050RNJDKR-ND
Tantalum Capacitors 478-TAJB105M050RNJDKR-ND
1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 7Ohm

1µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 7Ohm

Buy Now Datasheet
Tantalum Capacitor, 1Uf, 50V, 7 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 54J3038 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 50V, 7 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
54J3038
Tantalum Capacitor, 1Uf, 50V, 7 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 54J3038
TANTALUM CAPACITOR, 1UF, 50V, 7 OHM, 0.2, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:7ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 50V, 7 OHM, 0.2, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:7ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJB105M050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB105M050RNJ
Tantalum Capacitors TAJB105M050RNJ
CAP TANT 1UF 20% 50V 1411

CAP TANT 1UF 20% 50V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB105M050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB105M050RNJ
Capacitors - Tantalum Capacitors TAJB105M050RNJ
CAP TANT 1UF 20% 50V 1411

CAP TANT 1UF 20% 50V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJB105M050RNJTR-ND 478-TAJB105M050RNJDKR-ND 54J3038 TAJB105M050RNJ TAJB105M050RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 50V, 7 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC106M035NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers