Kyocera Corporation Tantalum Capacitors TAJB105M035RNJ

Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3872-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3872-1-ND
Tantalum Capacitors 478-3872-1-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3872-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3872-2-ND
Tantalum Capacitors 478-3872-2-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3872-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3872-6-ND
Tantalum Capacitors 478-3872-6-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 6.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 35V 6.5 Ohm Capacitor
59-TAJB105M035RNJ
SMD 1uF 35V 6.5 Ohm Capacitor 59-TAJB105M035RNJ
Cap Tant Solid 1uF 35V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 6.5 Ohm 125°C T/R Product overview: TAJB105M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 6.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 6.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB105M035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 35V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 6.5 Ohm 125°C T/R Product overview: TAJB105M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 6.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 6.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB105M035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJB105M035RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB105M035RNJ
Tantalum Capacitors TAJB105M035RNJ
CAP TANT 1UF 20% 35V 1411

CAP TANT 1UF 20% 35V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 60R5868 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx
60R5868
Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx 60R5868
TANTALUM CAPACITOR, 1UF, 35V, 6.5 OHM, 0.2, 1210; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:6.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:114mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 35V, 6.5 OHM, 0.2, 1210; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:6.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:114mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 30H0302 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
30H0302
Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 30H0302
TANTALUM CAPACITOR, 1UF, 35V, 6.5 OHM, 0.2, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 35V, 6.5 OHM, 0.2, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 35V, 20%, Reel; Capacitance Kyocera Avx - 18AC0602 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 35V, 20%, Reel; Capacitance Kyocera Avx
18AC0602
Cap, 1Μf, 35V, 20%, Reel; Capacitance Kyocera Avx 18AC0602
CAP, 1µF, 35V, 20%, REEL; Capacitance:1µF; Voltage Rating:35V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 1µF, 35V, 20%, REEL; Capacitance:1µF; Voltage Rating:35V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB105M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB105M035RNJ
Capacitors - Tantalum Capacitors TAJB105M035RNJ
CAP TANT 1UF 20% 35V 1411

CAP TANT 1UF 20% 35V 1411

Supplier's Site
Tantalum Capacitors - TAJB105M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB105M035RNJ
Tantalum Capacitors TAJB105M035RNJ
CAP TANT 1UF 20% 35V 1411

CAP TANT 1UF 20% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3872-1-ND 478-3872-6-ND 59-TAJB105M035RNJ TAJB105M035RNJ 60R5868 30H0302 18AC0602 TAJB105M035RNJ TAJB105M035RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1uF 35V 6.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx Cap, 1Μf, 35V, 20%, Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details