Cap Tant Solid 68uF 4V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.5 Ohm 125°C T/R Product overview: TAJA686M004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 4V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 4V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA686M004RNJ can be used for catalog matching and distributor lookup.
Manufacturer: KYOCERA AVX
Win Source Part Number: 1330279-TAJA686M004R
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 1.5Ohm
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
RoHS Status: ROHS3 Compliant
68µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 1.5Ohm
TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 68UF 20% 4V 1206
CAP TANT 68UF 20% 4V 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJA686M004RNJ | 1330279-TAJA686M004RNJ | TAJA686M004RNJ-ND | 65M4803 | TAJA686M004RNJ | TAJA686M004RNJ |
| Product Name | SMD 68uF 4V 1.5 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 4 volts | 4 volts | 4 volts | |||
| Packing Method | Tape and Reel | Tape Reel; Reel - TR | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |