AVX Corporation Capacitor Tant 6.8Uf, 16V, 3.5Ohm, 1206; Capacitance Kyocera Avx TAJA685K016R

Description
CAPACITOR TANT 6.8UF, 16V, 3.5OHM, 1206; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; ESR:3.5ohm; Capacitor Case Style:1206; Operating Temperature Range:-55°C to +125°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: Yes
Description
CAPACITOR TANT 6.8UF, 16V, 3.5OHM, 1206; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; ESR:3.5ohm; Capacitor Case Style:1206; Operating Temperature Range:-55°C to +125°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant 6.8Uf, 16V, 3.5Ohm, 1206; Capacitance Kyocera Avx - 84K8276 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant 6.8Uf, 16V, 3.5Ohm, 1206; Capacitance Kyocera Avx
84K8276
Capacitor Tant 6.8Uf, 16V, 3.5Ohm, 1206; Capacitance Kyocera Avx 84K8276
CAPACITOR TANT 6.8UF, 16V, 3.5OHM, 1206; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; ESR:3.5ohm; Capacitor Case Style:1206; Operating Temperature Range:-55°C to +125°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: Yes

CAPACITOR TANT 6.8UF, 16V, 3.5OHM, 1206; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; ESR:3.5ohm; Capacitor Case Style:1206; Operating Temperature Range:-55°C to +125°C; Capacitor Dielectric Type:Tantalum RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 84K8276
Product Name Capacitor Tant 6.8Uf, 16V, 3.5Ohm, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 C (-67 F)
Electrolytic Capacitors Tantalum
Electrostatic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC106M035NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Tantalum Capacitors - 1814673 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details