Kyocera Corporation Tantalum Capacitors TAJA685K010TNJ

Description
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11233-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11233-1-ND
Tantalum Capacitors 478-11233-1-ND
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11233-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11233-6-ND
Tantalum Capacitors 478-11233-6-ND
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11233-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11233-2-ND
Tantalum Capacitors 478-11233-2-ND
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 43X8455 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
43X8455
Tantalum Chips Rohs Compliant Kyocera Avx 43X8455
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJA685K010TNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA685K010TNJ
Tantalum Capacitors TAJA685K010TNJ
CAP TANT 6.8UF 10% 10V 1206

CAP TANT 6.8UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11233-1-ND 478-11233-6-ND 43X8455 TAJA685K010TNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers