6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm @ 100kHz
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm @ 100kHz
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm @ 100kHz
CAP TANT 6.8UF 10% 6.3V 1206
TANTALUM CAPACITOR, 6.8UF, 6.3V, 1206 10%, FULL REEL; Capacitance:6.8µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes
TANTALUM CAPACITOR, 6.8UF, 6.3V, 1206 10%; Capacitance:6.8µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:122mA RoHS Compliant: Yes
CAP TANT 6.8UF 10% 6.3V 1206
CAP TANT 6.8UF 10% 6.3V 1206
| DigiKey | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8886-2-ND | 478-8886-6-ND | 66-TAJA685K006RNJ | 30H0295 | TAJA685K006RNJ | TAJA685K006RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | CAP TANT 6.8UF 10% 6.3V 1206 | Tantalum Capacitor, 6.8Uf, 6.3V, 1206 10%, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |