Kyocera Corporation Tantalum Capacitors TAJA684K035RNJ

Description
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2341-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2341-1-ND
Tantalum Capacitors 478-2341-1-ND
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm

0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2341-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2341-2-ND
Tantalum Capacitors 478-2341-2-ND
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm

0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2341-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2341-6-ND
Tantalum Capacitors 478-2341-6-ND
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm

0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJA684K035RNJ - 749756-TAJA684K035RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJA684K035RNJ
749756-TAJA684K035RNJ
Tantalum Capacitors - TAJA684K035RNJ 749756-TAJA684K035RNJ
Manufacturer: AVX Corporation Win Source Part Number: 749756-TAJA684K035RN J Series: TAJ Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 0.68μF Tolerance: ±10% ESR (Equivalent Series Resistance): 8 Ohm Manufacturer Size Code: A Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: TAJ Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): TA035TCM684KAR; PCT.68 / 35AK; T491A684K035AG7280; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 749756-TAJA684K035RNJ
Series: TAJ
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 0.68μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 8 Ohm
Manufacturer Size Code: A
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: TAJ
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.071" (1.80mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): TA035TCM684KAR; PCT.68 / 35AK; T491A684K035AG7280;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 0.68uF 35V 8 Ohm Capacitor
59-TAJA684K035RNJ
SMD 0.68uF 35V 8 Ohm Capacitor 59-TAJA684K035RNJ
Cap Tant Solid 0.68uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 8 Ohm 125°C T/R Product overview: TAJA684K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA684K035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.68uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 8 Ohm 125°C T/R Product overview: TAJA684K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.68uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA684K035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA684K035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA684K035RNJ
Capacitors - Tantalum Capacitors TAJA684K035RNJ
CAP TANT 0.68UF 10% 35V 1206

CAP TANT 0.68UF 10% 35V 1206

Supplier's Site
CAP TANT 0.68UF 10% 35V 1206 - 66-TAJA684K035RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 0.68UF 10% 35V 1206
66-TAJA684K035RNJ
CAP TANT 0.68UF 10% 35V 1206 66-TAJA684K035RNJ
CAP TANT 0.68UF 10% 35V 1206

CAP TANT 0.68UF 10% 35V 1206

Supplier's Site
Tantalum Capacitors - TAJA684K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA684K035RNJ
Tantalum Capacitors TAJA684K035RNJ
CAP TANT 0.68UF 10% 35V 1206

CAP TANT 0.68UF 10% 35V 1206

Supplier's Site Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 52R6487 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
52R6487
Tantalum Chips Rohs Compliant Kyocera Avx 52R6487
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2341-1-ND 478-2341-6-ND 749756-TAJA684K035RNJ 59-TAJA684K035RNJ TAJA684K035RNJ 66-TAJA684K035RNJ TAJA684K035RNJ 52R6487
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TAJA684K035RNJ SMD 0.68uF 35V 8 Ohm Capacitor Capacitors - Tantalum Capacitors CAP TANT 0.68UF 10% 35V 1206 Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers