CAP TANT 47UF 20% 2.5V 1206
CAP TANT 47UF 20% 2.5V 1206
47µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 3Ohm
TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 47UF 20% 2.5V 1206
CAP TANT 47UF 20% 2.5V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJA476M002RNJDKR-ND | 478-TAJA476M002RNJCT-ND | 52R6485 | TAJA476M002RNJ | TAJA476M002RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |