Kyocera Corporation Tantalum Capacitors - TAJA476K004RNJ TAJA476K004RNJ

Description
Manufacturer: AVX Corporation Win Source Part Number: 936074-TAJA476K004RN J Series: TAJ Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Molded Tantalum Capacitors 4 V 1206 (3216 Metric) 2.6Ohm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-1669-6, 478-1669-1, 478-1669-2, TAJA476K004R
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 936074-TAJA476K004RN J Series: TAJ Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Molded Tantalum Capacitors 4 V 1206 (3216 Metric) 2.6Ohm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-1669-6, 478-1669-1, 478-1669-2, TAJA476K004R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJA476K004RNJ - 936074-TAJA476K004RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJA476K004RNJ
936074-TAJA476K004RNJ
Tantalum Capacitors - TAJA476K004RNJ 936074-TAJA476K004RNJ
Manufacturer: AVX Corporation Win Source Part Number: 936074-TAJA476K004RN J Series: TAJ Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Molded Tantalum Capacitors 4 V 1206 (3216 Metric) 2.6Ohm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-1669-6, 478-1669-1, 478-1669-2, TAJA476K004R

Manufacturer: AVX Corporation
Win Source Part Number: 936074-TAJA476K004RNJ
Series: TAJ
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Molded Tantalum Capacitors 4 V 1206 (3216 Metric) 2.6Ohm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-1669-6, 478-1669-1, 478-1669-2, TAJA476K004R

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 4V 2.6 Ohm Capacitor
59-TAJA476K004RNJ
SMD 47uF 4V 2.6 Ohm Capacitor 59-TAJA476K004RNJ
Cap Tant Solid 47uF 4V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.6 Ohm 125°C T/R Product overview: TAJA476K004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 4V, 2.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 4V, 2.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA476K004RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 4V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.6 Ohm 125°C T/R Product overview: TAJA476K004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 4V, 2.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 4V, 2.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA476K004RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1669-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1669-1-ND
Tantalum Capacitors 478-1669-1-ND
47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.6Ohm

47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1669-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1669-2-ND
Tantalum Capacitors 478-1669-2-ND
47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.6Ohm

47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1669-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1669-6-ND
Tantalum Capacitors 478-1669-6-ND
47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.6Ohm

47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJA476K004RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA476K004RNJ
Tantalum Capacitors TAJA476K004RNJ
CAP TANT 47UF 10% 4V 1206

CAP TANT 47UF 10% 4V 1206

Supplier's Site Datasheet
Tantalum Capacitors - TAJA476K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA476K004RNJ
Tantalum Capacitors TAJA476K004RNJ
CAP TANT 47UF 10% 4V 1206

CAP TANT 47UF 10% 4V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 4V, 2.6 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 54J3007 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 4V, 2.6 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
54J3007
Tantalum Capacitor, 47Uf, 4V, 2.6 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 54J3007
TANTALUM CAPACITOR, 47UF, 4V, 2.6 OHM, 0.1, 1206, FULL REEL; Capacitance:47µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.6ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 4V, 2.6 OHM, 0.1, 1206, FULL REEL; Capacitance:47µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.6ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 4 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 65W8086 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 4 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
65W8086
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 4 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 65W8086
Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 4 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 47 F, 10%, 4 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 4V, 10%, 1206, Reel; Capacitance Kyocera Avx - 76X0146 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 4V, 10%, 1206, Reel; Capacitance Kyocera Avx
76X0146
Cap, 47Μf, 4V, 10%, 1206, Reel; Capacitance Kyocera Avx 76X0146
CAP, 47µF, 4V, 10%, 1206, REEL; Capacitance:47µF; Voltage Rating:4V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

CAP, 47µF, 4V, 10%, 1206, REEL; Capacitance:47µF; Voltage Rating:4V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJA476K004RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA476K004RNJ
Capacitors - Tantalum Capacitors TAJA476K004RNJ
CAP TANT 47UF 10% 4V 1206

CAP TANT 47UF 10% 4V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 936074-TAJA476K004RNJ 59-TAJA476K004RNJ 478-1669-1-ND 478-1669-6-ND TAJA476K004RNJ TAJA476K004RNJ 54J3007 65W8086 76X0146 TAJA476K004RNJ
Product Name Tantalum Capacitors - TAJA476K004RNJ SMD 47uF 4V 2.6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 4V, 2.6 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 47 F, 10%, 4 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Cap, 47Μf, 4V, 10%, 1206, Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 1206 (3216 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers