Kyocera Corporation Tantalum Capacitors TAJA475M025RNJ

Description
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3.1Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8885-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8885-6-ND
Tantalum Capacitors 478-8885-6-ND
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3.1Ohm

4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8885-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8885-2-ND
Tantalum Capacitors 478-8885-2-ND
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3.1Ohm

4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8885-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8885-1-ND
Tantalum Capacitors 478-8885-1-ND
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3.1Ohm

4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3.1Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 25V 3.1 Ohm Capacitor
59-TAJA475M025RNJ
SMD 4.7uF 25V 3.1 Ohm Capacitor 59-TAJA475M025RNJ
Cap Tant Solid 4.7uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3.1 Ohm 125°C T/R Product overview: TAJA475M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 3.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 3.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA475M025RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 25V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3.1 Ohm 125°C T/R Product overview: TAJA475M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 25V, 3.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 25V, 3.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA475M025RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA475M025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA475M025RNJ
Capacitors - Tantalum Capacitors TAJA475M025RNJ
CAP TANT 4.7UF 20% 25V 1206

CAP TANT 4.7UF 20% 25V 1206

Supplier's Site
Tantalum Capacitors - TAJA475M025RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA475M025RNJ
Tantalum Capacitors TAJA475M025RNJ
CAP TANT 4.7UF 20% 25V 1206

CAP TANT 4.7UF 20% 25V 1206

Supplier's Site Datasheet
Tantalum Capacitors - TAJA475M025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA475M025RNJ
Tantalum Capacitors TAJA475M025RNJ
CAP TANT 4.7UF 20% 25V 1206

CAP TANT 4.7UF 20% 25V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 25V, 1206 20%; Capacitance Kyocera Avx - 73R8226 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 25V, 1206 20%; Capacitance Kyocera Avx
73R8226
Tantalum Capacitor, 4.7Uf, 25V, 1206 20%; Capacitance Kyocera Avx 73R8226
TANTALUM CAPACITOR, 4.7UF, 25V, 1206 20%; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3.1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:156mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 25V, 1206 20%; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3.1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:156mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 4.7Uf, 25V, 1206 20%, Full Reel; Capacitance Kyocera Avx - 65M4796 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 25V, 1206 20%, Full Reel; Capacitance Kyocera Avx
65M4796
Tantalum Capacitor, 4.7Uf, 25V, 1206 20%, Full Reel; Capacitance Kyocera Avx 65M4796
TANTALUM CAPACITOR, 4.7UF, 25V, 1206 20%, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3.1ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 25V, 1206 20%, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3.1ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
CAP TANT 4.7UF 20% 25V 1206 - 66-TAJA475M025RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 4.7UF 20% 25V 1206
66-TAJA475M025RNJ
CAP TANT 4.7UF 20% 25V 1206 66-TAJA475M025RNJ
CAP TANT 4.7UF 20% 25V 1206

CAP TANT 4.7UF 20% 25V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8885-6-ND 478-8885-2-ND 59-TAJA475M025RNJ TAJA475M025RNJ TAJA475M025RNJ TAJA475M025RNJ 73R8226 66-TAJA475M025RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 25V 3.1 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 25V, 1206 20%; Capacitance Kyocera Avx CAP TANT 4.7UF 20% 25V 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Capacitors - Film Capacitors - 105PHC400KG - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers