Cap Tant Solid 4.7uF 20V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R Product overview: TAJA475M020RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA475M020RNJ can be used for catalog matching and distributor lookup.
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
SMD Chip Tantalum 1206 4.7uF 20Vdc 20%
SMD Chip Tantalum 1206 4.7uF 20Vdc 20%
TANTALUM CAPACITOR, 4.7UF, 20V, 1206 20%; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:137mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 4.7UF, 20V, 1206 20%, FULL REEL; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes
CAP TANT 4.7UF 20% 20V 1206
CAP TANT 4.7UF 20% 20V 1206
CAP TANT 4.7UF 20% 20V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJA475M020RNJ | 478-5799-1-ND | 478-5799-6-ND | 1360177 | 73R8225 | TAJA475M020RNJ | TAJA475M020RNJ | TAJA475M020RNJ |
| Product Name | SMD 4.7uF 20V 4 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 20V, 1206 20%; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 20 volts | 20 volts | 20 volts | 20 volts | ||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |