Kyocera Corporation Tantalum Capacitors TAJA475M010SNJ

Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7528-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7528-2-ND
Tantalum Capacitors 478-7528-2-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-7528-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7528-1-ND
Tantalum Capacitors 478-7528-1-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-7528-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7528-6-ND
Tantalum Capacitors 478-7528-6-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitor, 4.7Uf, 10V, 1206 20%; Capacitance Kyocera Avx - 73R8223 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, 1206 20%; Capacitance Kyocera Avx
73R8223
Tantalum Capacitor, 4.7Uf, 10V, 1206 20%; Capacitance Kyocera Avx 73R8223
TANTALUM CAPACITOR, 4.7UF, 10V, 1206 20%; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:122mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 10V, 1206 20%; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:122mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 4.7Uf, 10V, 1206 20%; Capacitance Kyocera Avx - 30H0290 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 10V, 1206 20%; Capacitance Kyocera Avx
30H0290
Capacitor Tant, 4.7Uf, 10V, 1206 20%; Capacitance Kyocera Avx 30H0290
CAPACITOR TANT, 4.7UF, 10V, 1206 20%; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:122mA RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 10V, 1206 20%; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:122mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJA475M010SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJA475M010SNJ
Capacitors - Tantalum Capacitors TAJA475M010SNJ
CAP TANT 4.7UF 20% 10V 1206

CAP TANT 4.7UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - TAJA475M010SNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA475M010SNJ
Tantalum Capacitors TAJA475M010SNJ
CAP TANT 4.7UF 20% 10V 1206

CAP TANT 4.7UF 20% 10V 1206

Supplier's Site Datasheet
Tantalum Capacitors - TAJA475M010SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA475M010SNJ
Tantalum Capacitors TAJA475M010SNJ
CAP TANT 4.7UF 20% 10V 1206

CAP TANT 4.7UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7528-2-ND 478-7528-6-ND 73R8223 TAJA475M010SNJ TAJA475M010SNJ TAJA475M010SNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 10V, 1206 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details