KYOCERA AVX Components Corporation Tantalum Capacitors TAJA475M006SNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJA475M006SNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA475M006SNJDKR-ND
Tantalum Capacitors 478-TAJA475M006SNJDKR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - 478-TAJA475M006SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA475M006SNJTR-ND
Tantalum Capacitors 478-TAJA475M006SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - 478-TAJA475M006SNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA475M006SNJCT-ND
Tantalum Capacitors 478-TAJA475M006SNJCT-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJA475M006SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJA475M006SNJ
Capacitors - Tantalum Capacitors TAJA475M006SNJ
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TAJA475M006SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA475M006SNJ
Tantalum Capacitors TAJA475M006SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx - 54J3000 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx
54J3000
Capacitor Tant, 4.7Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx 54J3000
CAPACITOR TANT, 4.7UF, 6.3V, 1206 20%; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6.0ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 6.3V, 1206 20%; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6.0ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJA475M006SNJDKR-ND 478-TAJA475M006SNJTR-ND TAJA475M006SNJ TAJA475M006SNJ 54J3000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 4.7Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Polymer - 337UVG2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details