Kyocera Corporation Tantalum Capacitors TAJA475K016RNJV

Description
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-13124-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13124-2-ND
Tantalum Capacitors 478-13124-2-ND
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-13124-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13124-1-ND
Tantalum Capacitors 478-13124-1-ND
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-13124-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13124-6-ND
Tantalum Capacitors 478-13124-6-ND
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 4.7uF 16V Capacitor
59-TAJA475K016RNJV
Automotive SMD 4.7uF 16V Capacitor 59-TAJA475K016RNJV
Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TAJA475K016RNJV from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 16V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA475K016RNJV can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TAJA475K016RNJV from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 16V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA475K016RNJV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJA475K016RNJV - 851849-TAJA475K016RNJV - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJA475K016RNJV
851849-TAJA475K016RNJV
Tantalum Capacitors - TAJA475K016RNJV 851849-TAJA475K016RNJV
Manufacturer: AVX Corporation Win Source Part Number: 851849-TAJA475K016RN JV Series: TAJ Features: 4.7 µF Tantalum Capacitors 16 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8532.21.0050 Other Part Number: 478-13124-2, 478-13124-1, 478-13124-6

Manufacturer: AVX Corporation
Win Source Part Number: 851849-TAJA475K016RNJV
Series: TAJ
Features: 4.7 µF Tantalum Capacitors 16 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8532.21.0050
Other Part Number: 478-13124-2, 478-13124-1, 478-13124-6

Buy Now Datasheet
Tantalum Capacitors - TAJA475K016RNJV - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA475K016RNJV
Tantalum Capacitors TAJA475K016RNJV
CAP TANT 4.7UF 10% 16V 1206

CAP TANT 4.7UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-13124-2-ND 478-13124-6-ND 59-TAJA475K016RNJV 851849-TAJA475K016RNJV TAJA475K016RNJV
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 4.7uF 16V Capacitor Tantalum Capacitors - TAJA475K016RNJV Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitor, 4.7Uf, 20V, Radial 10%; Capacitance Cornell Dubilier - 75M8176 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
View Details
2 suppliers