4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm @ 100kHz
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm @ 100kHz
CAP TANT 4.7UF 10% 10V 1206
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
CAP TANT 4.7UF 10% 10V 1206
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12949-2-ND | 478-12949-6-ND | TAJA475K010RNJV | 54Y5206 | TAJA475K010RNJV |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Chips / T&r Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |