4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
CAP TANT 4.7UF 10% 10V 1206
CAP TANT 4.7UF 10% 10V 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJA475K010ANJ-ND | 52R6481 | TAJA475K010ANJ | TAJA475K010ANJ |
| Product Name | Tantalum Capacitors | Tantalum Chips / T&r Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |