Kyocera Corporation Tantalum Capacitors TAJA474M050RNJ

Description
0.47µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 9.5Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 9.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJA474M050RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJA474M050RNJ-ND
Tantalum Capacitors TAJA474M050RNJ-ND
0.47µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 9.5Ohm

0.47µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 9.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJA474M050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA474M050RNJ
Tantalum Capacitors TAJA474M050RNJ
CAP TANT 0.47UF 20% 50V 1206

CAP TANT 0.47UF 20% 50V 1206

Supplier's Site Datasheet
Capacitor Tant, 0.47Uf, 50V, 1206 20%; Capacitance Kyocera Avx - 70K5203 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 50V, 1206 20%; Capacitance Kyocera Avx
70K5203
Capacitor Tant, 0.47Uf, 50V, 1206 20%; Capacitance Kyocera Avx 70K5203
CAPACITOR TANT, 0.47UF, 50V, 1206 20%; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:9.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 50V, 1206 20%; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:9.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 0.47Uf, 50V, 1206 20%; Capacitance Kyocera Avx - 73R8219 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 50V, 1206 20%; Capacitance Kyocera Avx
73R8219
Tantalum Capacitor, 0.47Uf, 50V, 1206 20%; Capacitance Kyocera Avx 73R8219
TANTALUM CAPACITOR, 0.47UF, 50V, 1206 20%; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:9.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:89mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF, 50V, 1206 20%; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:9.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:89mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJA474M050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA474M050RNJ
Capacitors - Tantalum Capacitors TAJA474M050RNJ
CAP TANT 0.47UF 20% 50V 1206

CAP TANT 0.47UF 20% 50V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJA474M050RNJ-ND TAJA474M050RNJ 70K5203 73R8219 TAJA474M050RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 0.47Uf, 50V, 1206 20%; Capacitance Kyocera Avx Tantalum Capacitor, 0.47Uf, 50V, 1206 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 254LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers