Kyocera Corporation Tantalum Capacitors TAJA474M025RNJ

Description
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 14Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 14Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11051-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11051-2-ND
Tantalum Capacitors 478-11051-2-ND
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 14Ohm

0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 14Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11051-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11051-1-ND
Tantalum Capacitors 478-11051-1-ND
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 14Ohm

0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 14Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11051-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11051-6-ND
Tantalum Capacitors 478-11051-6-ND
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 14Ohm

0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 14Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 0.47uF 25V 14 Ohm Capacitor
59-TAJA474M025RNJ
SMD 0.47uF 25V 14 Ohm Capacitor 59-TAJA474M025RNJ
Cap Tant Solid 0.47uF 25V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 14 Ohm 125°C T/R Product overview: TAJA474M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 25V, 14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 25V, 14 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA474M025RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.47uF 25V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 14 Ohm 125°C T/R Product overview: TAJA474M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 25V, 14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 25V, 14 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA474M025RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJA474M025RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA474M025RNJ
Tantalum Capacitors TAJA474M025RNJ
CAP TANT 0.47UF 20% 25V 1206

CAP TANT 0.47UF 20% 25V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 0.47Uf, 25V, 1206 20%; Capacitance Kyocera Avx - 73R8218 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 25V, 1206 20%; Capacitance Kyocera Avx
73R8218
Tantalum Capacitor, 0.47Uf, 25V, 1206 20%; Capacitance Kyocera Avx 73R8218
TANTALUM CAPACITOR, 0.47UF, 25V, 1206 20%; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:14ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:73mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF, 25V, 1206 20%; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:14ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:73mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 0.47Uf, 25V, 1206 20%; Capacitance Kyocera Avx - 54J2989 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 25V, 1206 20%; Capacitance Kyocera Avx
54J2989
Capacitor Tant, 0.47Uf, 25V, 1206 20%; Capacitance Kyocera Avx 54J2989
CAPACITOR TANT, 0.47UF, 25V, 1206 20%; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:14ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:73mA RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 25V, 1206 20%; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:14ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:73mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJA474M025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA474M025RNJ
Tantalum Capacitors TAJA474M025RNJ
CAP TANT 0.47UF 20% 25V 1206

CAP TANT 0.47UF 20% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11051-2-ND 478-11051-6-ND 59-TAJA474M025RNJ TAJA474M025RNJ 73R8218 TAJA474M025RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 0.47uF 25V 14 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 0.47Uf, 25V, 1206 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1908393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 226SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers