0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 14Ohm
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 14Ohm
0.47µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 14Ohm
Cap Tant Solid 0.47uF 25V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 14 Ohm 125°C T/R Product overview: TAJA474K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 25V, 14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 25V, 14 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA474K025RNJ can be used for catalog matching and distributor lookup.
CAP TANT 0.47UF 10% 25V 1206
CAP TANT 0.47UF 10% 25V 1206
CAP TANT 0.47UF 10% 25V 1206
TANTALUM CAPACITOR, 0.47UF, 25V, 14 OHM, 0.1, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:14ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 0.47UF, 25V, 14 OHM, 0.1, 1206; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:14ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-2339-1-ND | 478-2339-6-ND | 59-TAJA474K025RNJ | TAJA474K025RNJ | TAJA474K025RNJ | TAJA474K025RNJ | 54J2984 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 0.47uF 25V 14 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 0.47Uf, 25V, 14 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |