AVX Corporation Tantalum Capacitor, 0.47Uf, 25V, 14 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx TAJA474K025RNJ.

Description
TANTALUM CAPACITOR, 0.47UF, 25V, 14 OHM, 0.1, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:14ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 0.47UF, 25V, 14 OHM, 0.1, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:14ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.47Uf, 25V, 14 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 28AC3607 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 25V, 14 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
28AC3607
Tantalum Capacitor, 0.47Uf, 25V, 14 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 28AC3607
TANTALUM CAPACITOR, 0.47UF, 25V, 14 OHM, 0.1, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:14ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF, 25V, 14 OHM, 0.1, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:14ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC3607
Product Name Tantalum Capacitor, 0.47Uf, 25V, 14 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers