AVX Corporation Tantalum Capacitors - TAJA336K010RNJ TAJA336K010RNJ

Description
Manufacturer: AVX Corporation Win Source Part Number: 936073-TAJA336K010RN J Series: TAJ Operating Temperature Range: -55°C ~ 125°C Features: 33 µF Molded Tantalum Capacitors 10 V 1206 (3216 Metric) 1.7Ohm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8882-2, 478-8882-1, TAJA336K010RNJ-ND, 478-8882-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 936073-TAJA336K010RN J Series: TAJ Operating Temperature Range: -55°C ~ 125°C Features: 33 µF Molded Tantalum Capacitors 10 V 1206 (3216 Metric) 1.7Ohm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8882-2, 478-8882-1, TAJA336K010RNJ-ND, 478-8882-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJA336K010RNJ - 936073-TAJA336K010RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJA336K010RNJ
936073-TAJA336K010RNJ
Tantalum Capacitors - TAJA336K010RNJ 936073-TAJA336K010RNJ
Manufacturer: AVX Corporation Win Source Part Number: 936073-TAJA336K010RN J Series: TAJ Operating Temperature Range: -55°C ~ 125°C Features: 33 µF Molded Tantalum Capacitors 10 V 1206 (3216 Metric) 1.7Ohm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8882-2, 478-8882-1, TAJA336K010RNJ-ND, 478-8882-6

Manufacturer: AVX Corporation
Win Source Part Number: 936073-TAJA336K010RNJ
Series: TAJ
Operating Temperature Range: -55°C ~ 125°C
Features: 33 µF Molded Tantalum Capacitors 10 V 1206 (3216 Metric) 1.7Ohm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8882-2, 478-8882-1, TAJA336K010RNJ-ND, 478-8882-6

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 10V 1.7 Ohm Capacitor
59-TAJA336K010RNJ
SMD 33uF 10V 1.7 Ohm Capacitor 59-TAJA336K010RNJ
Cap Tant Solid 33uF 10V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.7 Ohm 125°C T/R Product overview: TAJA336K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA336K010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 10V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.7 Ohm 125°C T/R Product overview: TAJA336K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA336K010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1354039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1354039
Tantalum Capacitors 1354039
KYOCERA AVX TAJA336K010RNJ

KYOCERA AVX TAJA336K010RNJ

Supplier's Site
Tantalum Capacitors - 1360150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360150
Tantalum Capacitors 1360150
KYOCERA AVX TAJA336K010RNJ

KYOCERA AVX TAJA336K010RNJ

Supplier's Site
Tantalum Capacitors - 478-8882-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8882-6-ND
Tantalum Capacitors 478-8882-6-ND
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.7Ohm

33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8882-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8882-2-ND
Tantalum Capacitors 478-8882-2-ND
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.7Ohm

33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8882-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8882-1-ND
Tantalum Capacitors 478-8882-1-ND
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.7Ohm

33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJA336K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA336K010RNJ
Capacitors - Tantalum Capacitors TAJA336K010RNJ
CAP TANT 33UF 10% 10V 1206

CAP TANT 33UF 10% 10V 1206

Supplier's Site
Tantalum Capacitor, 33Uf, 10V, 1206 10%, Full Reel; Capacitance Kyocera Avx - 65M4785 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, 1206 10%, Full Reel; Capacitance Kyocera Avx
65M4785
Tantalum Capacitor, 33Uf, 10V, 1206 10%, Full Reel; Capacitance Kyocera Avx 65M4785
TANTALUM CAPACITOR, 33UF, 10V, 1206 10%, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, 1206 10%, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf, 10V, 1206 10%; Capacitance Kyocera Avx - 73R8215 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, 1206 10%; Capacitance Kyocera Avx
73R8215
Tantalum Capacitor, 33Uf, 10V, 1206 10%; Capacitance Kyocera Avx 73R8215
TANTALUM CAPACITOR, 33UF, 10V, 1206 10%; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, 1206 10%; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 15P3051 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
15P3051
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 15P3051
Surface Mount Tantalum Capacitor, TAJ Series, 33 F, 10%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 33 F, 10%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Μf, 10V, 10%, 1206, Reel; Capacitance Kyocera Avx - 94W9634 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 10V, 10%, 1206, Reel; Capacitance Kyocera Avx
94W9634
Cap, 33Μf, 10V, 10%, 1206, Reel; Capacitance Kyocera Avx 94W9634
CAP, 33µF, 10V, 10%, 1206, REEL; Capacitance:33µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 10V, 10%, 1206, REEL; Capacitance:33µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJA336K010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA336K010RNJ
Tantalum Capacitors TAJA336K010RNJ
CAP TANT 33UF 10% 10V 1206

CAP TANT 33UF 10% 10V 1206

Supplier's Site Datasheet
Tantalum Capacitors - TAJA336K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA336K010RNJ
Tantalum Capacitors TAJA336K010RNJ
CAP TANT 33UF 10% 10V 1206

CAP TANT 33UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 936073-TAJA336K010RNJ 59-TAJA336K010RNJ 1354039 478-8882-6-ND 478-8882-2-ND TAJA336K010RNJ 65M4785 15P3051 94W9634 TAJA336K010RNJ TAJA336K010RNJ
Product Name Tantalum Capacitors - TAJA336K010RNJ SMD 33uF 10V 1.7 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 33Uf, 10V, 1206 10%, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Cap, 33Μf, 10V, 10%, 1206, Reel; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 1206 (3216 Metric) Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C153U075EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers