33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.2Ohm @ 100kHz
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
CAP TANT 33UF 10% 6.3V 1206
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJA336K006UNJTR-ND | 43X8440 | TAJA336K006UNJ |
| Product Name | Tantalum Capacitors | Tantalum Chips / T&r Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF |