Kyocera Corporation Tantalum Capacitors TAJA336K002RNJ

Description
33µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.7Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJA336K002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJA336K002RNJ-ND
Tantalum Capacitors TAJA336K002RNJ-ND
33µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.7Ohm

33µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJA336K002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA336K002RNJ
Tantalum Capacitors TAJA336K002RNJ
CAP TANT 33UF 10% 2.5V 1206

CAP TANT 33UF 10% 2.5V 1206

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 2.5V, 1206 10%; Capacitance Kyocera Avx - 65M4783 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 2.5V, 1206 10%; Capacitance Kyocera Avx
65M4783
Capacitor Tant, 33Uf, 2.5V, 1206 10%; Capacitance Kyocera Avx 65M4783
CAPACITOR TANT, 33UF, 2.5V, 1206 10%; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.7ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 2.5V, 1206 10%; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 2.5V, 1206 10%; Capacitance Kyocera Avx - 73R8214 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 2.5V, 1206 10%; Capacitance Kyocera Avx
73R8214
Tantalum Capacitor, 33Uf, 2.5V, 1206 10%; Capacitance Kyocera Avx 73R8214
TANTALUM CAPACITOR, 33UF, 2.5V, 1206 10%; Capacitance:33µF; Voltage(DC):2.5V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:210mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 2.5V, 1206 10%; Capacitance:33µF; Voltage(DC):2.5V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:210mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJA336K002RNJ-ND TAJA336K002RNJ 65M4783 73R8214
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 2.5V, 1206 10%; Capacitance Kyocera Avx Tantalum Capacitor, 33Uf, 2.5V, 1206 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers