3.3µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4.5Ohm
CAP TANT 3.3UF 20% 20V 1206
TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 3.3UF 20% 20V 1206
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJA335M020RNJ-ND | TAJA335M020RNJ | 52R6477 | TAJA335M020RNJ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |