Kyocera Corporation Tantalum Capacitors TAJA335M010RNJ

Description
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3030-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3030-1-ND
Tantalum Capacitors 478-3030-1-ND
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3030-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3030-6-ND
Tantalum Capacitors 478-3030-6-ND
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3030-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3030-2-ND
Tantalum Capacitors 478-3030-2-ND
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJA335M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA335M010RNJ
Tantalum Capacitors TAJA335M010RNJ
CAP TANT 3.3UF 20% 10V 1206

CAP TANT 3.3UF 20% 10V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 3.3Uf, 10V, 1206 20%, Full Reel; Capacitance Kyocera Avx - 30H0276 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 10V, 1206 20%, Full Reel; Capacitance Kyocera Avx
30H0276
Tantalum Capacitor, 3.3Uf, 10V, 1206 20%, Full Reel; Capacitance Kyocera Avx 30H0276
TANTALUM CAPACITOR, 3.3UF, 10V, 1206 20%, FULL REEL; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5.5ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 10V, 1206 20%, FULL REEL; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5.5ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 3.3Uf, 10V, 1206 20%; Capacitance Kyocera Avx - 73R8210 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 10V, 1206 20%; Capacitance Kyocera Avx
73R8210
Tantalum Capacitor, 3.3Uf, 10V, 1206 20%; Capacitance Kyocera Avx 73R8210
TANTALUM CAPACITOR, 3.3UF, 10V, 1206 20%; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:117mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 10V, 1206 20%; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:117mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3030-1-ND 478-3030-6-ND TAJA335M010RNJ 30H0276
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 3.3Uf, 10V, 1206 20%, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers