Kyocera Corporation Capacitors - Tantalum Capacitors TAJA335M006RNJ

Description
Win Source Part Number: 1179261-TAJA335M006R NJ Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 3.3 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 6Ohm Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): TAJA335M006RNJ.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-3029-6,TAJA335M0 06R,478-3029-1,478-3 029-2
Request a Quote Datasheet
Description
Win Source Part Number: 1179261-TAJA335M006R NJ Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 3.3 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 6Ohm Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): TAJA335M006RNJ.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-3029-6,TAJA335M0 06R,478-3029-1,478-3 029-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1179261-TAJA335M006RNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1179261-TAJA335M006RNJ
Capacitors - Tantalum Capacitors 1179261-TAJA335M006RNJ
Win Source Part Number: 1179261-TAJA335M006R NJ Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 3.3 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 6Ohm Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): TAJA335M006RNJ.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-3029-6,TAJA335M0 06R,478-3029-1,478-3 029-2

Win Source Part Number: 1179261-TAJA335M006RNJ
Category: Capacitors>Tantalum Capacitors
Series: TAJ
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 3.3 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 6Ohm
Manufacturer Size Code: A
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): TAJA335M006RNJ.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-3029-6,TAJA335M006R,478-3029-1,478-3029-2

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 6.3V 7 Ohm Capacitor
59-TAJA335M006RNJ
SMD 3.3uF 6.3V 7 Ohm Capacitor 59-TAJA335M006RNJ
Cap Tant Solid 3.3uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7 Ohm 125°C T/R Product overview: TAJA335M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 6.3V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 6.3V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA335M006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7 Ohm 125°C T/R Product overview: TAJA335M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 6.3V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 6.3V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA335M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3029-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3029-6-ND
Tantalum Capacitors 478-3029-6-ND
3.3µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 6Ohm

3.3µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3029-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3029-1-ND
Tantalum Capacitors 478-3029-1-ND
3.3µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 6Ohm

3.3µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3029-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3029-2-ND
Tantalum Capacitors 478-3029-2-ND
3.3µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 6Ohm

3.3µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJA335M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA335M006RNJ
Capacitors - Tantalum Capacitors TAJA335M006RNJ
CAP TANT 3.3UF 20% 6.3V 1206

CAP TANT 3.3UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitors - TAJA335M006RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA335M006RNJ
Tantalum Capacitors TAJA335M006RNJ
CAP TANT 3.3UF 20% 6.3V 1206

CAP TANT 3.3UF 20% 6.3V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 3.3Uf, 6.3V, 6 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 10R5829 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 6.3V, 6 Ohm, 0.2, 1206; Capacitance Kyocera Avx
10R5829
Tantalum Capacitor, 3.3Uf, 6.3V, 6 Ohm, 0.2, 1206; Capacitance Kyocera Avx 10R5829
TANTALUM CAPACITOR, 3.3UF, 6.3V, 6 OHM, 0.2, 1206; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:-; Product Width:1.6mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 6.3V, 6 OHM, 0.2, 1206; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:-; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 3.3Uf, 6.3V, 6 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 78M2563 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 6.3V, 6 Ohm, 0.2, 1206; Capacitance Kyocera Avx
78M2563
Capacitor Tant, 3.3Uf, 6.3V, 6 Ohm, 0.2, 1206; Capacitance Kyocera Avx 78M2563
CAPACITOR TANT, 3.3UF, 6.3V, 6 OHM, 0.2, 1206; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 6.3V, 6 OHM, 0.2, 1206; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJA335M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA335M006RNJ
Tantalum Capacitors TAJA335M006RNJ
CAP TANT 3.3UF 20% 6.3V 1206

CAP TANT 3.3UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1179261-TAJA335M006RNJ 59-TAJA335M006RNJ 478-3029-6-ND 478-3029-1-ND TAJA335M006RNJ TAJA335M006RNJ 10R5829 78M2563 TAJA335M006RNJ
Product Name Capacitors - Tantalum Capacitors SMD 3.3uF 6.3V 7 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 3.3Uf, 6.3V, 6 Ohm, 0.2, 1206; Capacitance Kyocera Avx Capacitor Tant, 3.3Uf, 6.3V, 6 Ohm, 0.2, 1206; Capacitance Kyocera Avx Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers