Kyocera Corporation Tantalum Capacitors TAJA226K010TNJ

Description
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11223-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11223-2-ND
Tantalum Capacitors 478-11223-2-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm @ 100kHz

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11223-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11223-1-ND
Tantalum Capacitors 478-11223-1-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm @ 100kHz

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11223-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11223-6-ND
Tantalum Capacitors 478-11223-6-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm @ 100kHz

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359840-TAJA226K010TNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359840-TAJA226K010TNJ
Capacitors - Tantalum Capacitors 1359840-TAJA226K010TNJ
Win Source Part Number: 1359840-TAJA226K010T NJ Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TAJ Package: Tape & Reel Product Status: Active Features: Automotive Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 3Ohm @ 100kHz Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359840-TAJA226K010TNJ
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TAJ
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 3Ohm @ 100kHz
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 22uF 10V Capacitor
59-TAJA226K010TNJ
Automotive SMD 22uF 10V Capacitor 59-TAJA226K010TNJ
Cap Tant Solid 22uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TAJA226K010TNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA226K010TNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TAJA226K010TNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA226K010TNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJA226K010TNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA226K010TNJ
Tantalum Capacitors TAJA226K010TNJ
CAP TANT 22UF 10% 10V 1206

CAP TANT 22UF 10% 10V 1206

Supplier's Site Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 43X8425 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
43X8425
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 43X8425
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJA226K010TNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA226K010TNJ
Capacitors - Tantalum Capacitors TAJA226K010TNJ
CAP TANT 22UF 10% 10V 1206

CAP TANT 22UF 10% 10V 1206

Supplier's Site
Tantalum Capacitors - TAJA226K010TNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA226K010TNJ
Tantalum Capacitors TAJA226K010TNJ
CAP TANT 22UF 10% 10V 1206

CAP TANT 22UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11223-2-ND 478-11223-6-ND 1359840-TAJA226K010TNJ 59-TAJA226K010TNJ TAJA226K010TNJ 43X8425 TAJA226K010TNJ TAJA226K010TNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Automotive SMD 22uF 10V Capacitor Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1912897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details