22µF Molded Tantalum Capacitors 4V 1206 (3216 Metric)
CAP TANT 22UF 10% 4V 1206
CAPACITOR TANT, 22UF, 4V, 1206 10%; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3.5ohm RoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF, 4V, 1206 10%; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:146mA RoHS Compliant: Yes
CAP TANT 22UF 10% 4V 1206
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJA226K004RNJ-ND | TAJA226K004RNJ | 30H0261 | 97M6412 | TAJA226K004RNJ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 22Uf, 4V, 1206 10%; Capacitance Kyocera Avx | Tantalum Capacitor, 22Uf, 4V, 1206 10%; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |