Kyocera Corporation SMD 2.2uF 35V 4.5 Ohm Capacitor TAJA225K035RNJ

Description
Cap Tant Solid 2.2uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4.5 Ohm 125°C T/R Product overview: TAJA225K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 4.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA225K035RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 2.2uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4.5 Ohm 125°C T/R Product overview: TAJA225K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 4.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA225K035RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 35V 4.5 Ohm Capacitor
59-TAJA225K035RNJ
SMD 2.2uF 35V 4.5 Ohm Capacitor 59-TAJA225K035RNJ
Cap Tant Solid 2.2uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4.5 Ohm 125°C T/R Product overview: TAJA225K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 4.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA225K035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4.5 Ohm 125°C T/R Product overview: TAJA225K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 35V, 4.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 35V, 4.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA225K035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1360141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360141
Tantalum Capacitors 1360141
SMD Chip Tantalum 1206 2.2uF 35Vdc 10%

SMD Chip Tantalum 1206 2.2uF 35Vdc 10%

Supplier's Site
Tantalum Capacitors - 1354027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1354027
Tantalum Capacitors 1354027
SMD Chip Tantalum 1206 2.2uF 35Vdc 10%

SMD Chip Tantalum 1206 2.2uF 35Vdc 10%

Supplier's Site
Tantalum Capacitors - 478-3073-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3073-1-ND
Tantalum Capacitors 478-3073-1-ND
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.5Ohm

2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3073-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3073-6-ND
Tantalum Capacitors 478-3073-6-ND
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.5Ohm

2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3073-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3073-2-ND
Tantalum Capacitors 478-3073-2-ND
2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.5Ohm

2.2µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 4.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJA225K035RNJ - 759251-TAJA225K035RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJA225K035RNJ
759251-TAJA225K035RNJ
Tantalum Capacitors - TAJA225K035RNJ 759251-TAJA225K035RNJ
Manufacturer: AVX Corporation Win Source Part Number: 759251-TAJA225K035RN J Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 4.5Ohm Manufacturer Size Code: A Family Name: TAJ Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): NTC-T225K35TRAF; TA035TCM225KAR; TAJA225K035KNJ; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: AVX Corporation
Win Source Part Number: 759251-TAJA225K035RNJ
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 2.2μF
Tolerance: ±10%
Voltage - Rated: 35V
ESR (Equivalent Series Resistance): 4.5Ohm
Manufacturer Size Code: A
Family Name: TAJ
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): NTC-T225K35TRAF; TA035TCM225KAR; TAJA225K035KNJ;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now Datasheet
Tantalum Capacitors - TAJA225K035RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA225K035RNJ
Tantalum Capacitors TAJA225K035RNJ
CAP TANT 2.2UF 10% 35V 1206

CAP TANT 2.2UF 10% 35V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf, 35V, 4.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 54J2949 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 35V, 4.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
54J2949
Tantalum Capacitor, 2.2Uf, 35V, 4.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 54J2949
TANTALUM CAPACITOR, 2.2UF, 35V, 4.5 OHM, 0.1, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4.5ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 35V, 4.5 OHM, 0.1, 1206, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4.5ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 59M2372 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
59M2372
Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 59M2372
Surface Mount Tantalum Capacitor, TAJ Series, 2.2 F, 10%, 35 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 2.2 F, 10%, 35 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 94W9626 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
94W9626
Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 94W9626
Surface Mount Tantalum Capacitor, TAJ Series, 2.2 F, 10%, 35 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 2.2 F, 10%, 35 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA225K035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA225K035RNJ
Capacitors - Tantalum Capacitors TAJA225K035RNJ
CAP TANT 2.2UF 10% 35V 1206

CAP TANT 2.2UF 10% 35V 1206

Supplier's Site
CAP TANT 2.2UF 10% 35V 1206 - 66-TAJA225K035RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 2.2UF 10% 35V 1206
66-TAJA225K035RNJ
CAP TANT 2.2UF 10% 35V 1206 66-TAJA225K035RNJ
CAP TANT 2.2UF 10% 35V 1206

CAP TANT 2.2UF 10% 35V 1206

Supplier's Site
Tantalum Capacitors - TAJA225K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA225K035RNJ
Tantalum Capacitors TAJA225K035RNJ
CAP TANT 2.2UF 10% 35V 1206

CAP TANT 2.2UF 10% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJA225K035RNJ 1360141 478-3073-1-ND 478-3073-6-ND 759251-TAJA225K035RNJ TAJA225K035RNJ 54J2949 59M2372 TAJA225K035RNJ 66-TAJA225K035RNJ TAJA225K035RNJ
Product Name SMD 2.2uF 35V 4.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TAJA225K035RNJ Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 35V, 4.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 2.2 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors CAP TANT 2.2UF 10% 35V 1206 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers