2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.3Ohm @ 100kHz
TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 2.2UF 10% 20V 1206
CAP TANT 2.2UF 10% 20V 1206
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJA225K020TNJTR-ND | 43X8419 | TAJA225K020TNJ | TAJA225K020TNJ |
| Product Name | Tantalum Capacitors | Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |