Kyocera Corporation Tantalum Capacitors TAJA225K016SNJ

Description
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11050-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11050-2-ND
Tantalum Capacitors 478-11050-2-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.5Ohm

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11050-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11050-1-ND
Tantalum Capacitors 478-11050-1-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.5Ohm

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11050-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11050-6-ND
Tantalum Capacitors 478-11050-6-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.5Ohm

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJA225K016SNJ - 899003-TAJA225K016SNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJA225K016SNJ
899003-TAJA225K016SNJ
Tantalum Capacitors - TAJA225K016SNJ 899003-TAJA225K016SNJ
Manufacturer: AVX Corporation Win Source Part Number: 899003-TAJA225K016SN J Series: TAJ Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 6.5Ohm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TAJA225K016S-ND, 478-11050-1, TAJA225K016SNJ-ND, 478-11050-6, TAJA225K016S, 478-11050-2

Manufacturer: AVX Corporation
Win Source Part Number: 899003-TAJA225K016SNJ
Series: TAJ
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 6.5Ohm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: TAJA225K016S-ND, 478-11050-1, TAJA225K016SNJ-ND, 478-11050-6, TAJA225K016S, 478-11050-2

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 16V 6.5 Ohm Capacitor
59-TAJA225K016SNJ
SMD 2.2uF 16V 6.5 Ohm Capacitor 59-TAJA225K016SNJ
Cap Tant Solid 2.2uF 16V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6.5 Ohm 125°C T/R Product overview: TAJA225K016SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V, 6.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, 6.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA225K016SNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 16V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6.5 Ohm 125°C T/R Product overview: TAJA225K016SNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V, 6.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, 6.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA225K016SNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA225K016SNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA225K016SNJ
Capacitors - Tantalum Capacitors TAJA225K016SNJ
CAP TANT 2.2UF 10% 16V 1206

CAP TANT 2.2UF 10% 16V 1206

Supplier's Site
CAP TANT 2.2UF 10% 16V 1206 - 66-TAJA225K016SNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 2.2UF 10% 16V 1206
66-TAJA225K016SNJ
CAP TANT 2.2UF 10% 16V 1206 66-TAJA225K016SNJ
CAP TANT 2.2UF 10% 16V 1206

CAP TANT 2.2UF 10% 16V 1206

Supplier's Site
Tantalum Capacitors - TAJA225K016SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA225K016SNJ
Tantalum Capacitors TAJA225K016SNJ
CAP TANT 2.2UF 10% 16V 1206

CAP TANT 2.2UF 10% 16V 1206

Supplier's Site Datasheet
Capacitor Tant, 2.2Uf, 16V, 6.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx - 30H0251 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 16V, 6.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx
30H0251
Capacitor Tant, 2.2Uf, 16V, 6.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx 30H0251
CAPACITOR TANT, 2.2UF, 16V, 6.5 OHM, 0.1, 1206; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:-; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:107mA; Case Size:1206 RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 16V, 6.5 OHM, 0.1, 1206; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:-; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:107mA; Case Size:1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11050-2-ND 478-11050-6-ND 899003-TAJA225K016SNJ 59-TAJA225K016SNJ TAJA225K016SNJ 66-TAJA225K016SNJ TAJA225K016SNJ 30H0251
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TAJA225K016SNJ SMD 2.2uF 16V 6.5 Ohm Capacitor Capacitors - Tantalum Capacitors CAP TANT 2.2UF 10% 16V 1206 Tantalum Capacitors Capacitor Tant, 2.2Uf, 16V, 6.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M200K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers