Cap Tant Solid 2.2uF 10V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7 Ohm 125°C T/R Product overview: TAJA225K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V, 7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, 7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA225K010RNJ can be used for catalog matching and distributor lookup.
SMD Chip Tantalum 1206 2.2uF 10Vdc 10%
SMD Chip Tantalum 1206 2.2uF 10Vdc 10%
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric)
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric)
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric)
TANTALUM CAPACITOR, 2.2UF, 10V, 1206 10%, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes
TANTALUM CAPACITOR, 2.2UF, 10V, 1206 10%; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:104mA RoHS Compliant: Yes
CAP TANT 2.2UF 10% 10V 1206
CAP TANT 2.2UF 10% 10V 1206
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJA225K010RNJ | 1354023 | 478-3861-6-ND | 478-3861-2-ND | 30H0247 | TAJA225K010RNJ | TAJA225K010RNJ |
| Product Name | SMD 2.2uF 10V 7 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 2.2Uf, 10V, 1206 10%, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 10 volts | 10 volts | 10 volts | ||||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |