15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.2Ohm @ 100kHz
CAP TANT 15UF 20% 10V 1206
CAP TANT 15UF 20% 10V 1206
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJA156M010TNJTR-ND | TAJA156M010TNJ | TAJA156M010TNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |