Kyocera Corporation Tantalum Capacitors - TAJA156M006RNJ TAJA156M006RNJ

Description
Manufacturer: AVX Corporation Win Source Part Number: 796228-TAJA156M006RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 15μF Tolerance: ±20% ESR (Equivalent Series Resistance): 3.5 Ohm Manufacturer Size Code: A Family Name: TAJ Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): T491A156M006ZT; T491A156M006AT7280; T491A156M006AT; TCA0J156M8R; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: AVX Corporation Win Source Part Number: 796228-TAJA156M006RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 15μF Tolerance: ±20% ESR (Equivalent Series Resistance): 3.5 Ohm Manufacturer Size Code: A Family Name: TAJ Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): T491A156M006ZT; T491A156M006AT7280; T491A156M006AT; TCA0J156M8R; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAJA156M006RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 15µF and a rated voltage of 6.3V. It is designed for surface mount technology (SMT) applications and is part of the TAJ series, which includes both standard and low-profile options. The capacitor has a tolerance of ±20% and operates effectively within a temperature range of -55°C to +125°C. It is suitable for general low power DC/DC and LDO applications, as well as in height-restricted designs. The device is surge current tested and offers reliability with a maximum leakage current of 0.6µA. The capacitor is available in a 1206 case size, making it a compact choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The TAJA156M006RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 15µF and a rated voltage of 6.3V. It is designed for surface mount technology (SMT) applications and is part of the TAJ series, which includes both standard and low-profile options. The capacitor has a tolerance of ±20% and operates effectively within a temperature range of -55°C to +125°C. It is suitable for general low power DC/DC and LDO applications, as well as in height-restricted designs. The device is surge current tested and offers reliability with a maximum leakage current of 0.6µA. The capacitor is available in a 1206 case size, making it a compact choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJA156M006RNJ - 796228-TAJA156M006RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJA156M006RNJ
796228-TAJA156M006RNJ
Tantalum Capacitors - TAJA156M006RNJ 796228-TAJA156M006RNJ
Manufacturer: AVX Corporation Win Source Part Number: 796228-TAJA156M006RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 15μF Tolerance: ±20% ESR (Equivalent Series Resistance): 3.5 Ohm Manufacturer Size Code: A Family Name: TAJ Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): T491A156M006ZT; T491A156M006AT7280; T491A156M006AT; TCA0J156M8R; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796228-TAJA156M006RNJ
Series: TAJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 15μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 3.5 Ohm
Manufacturer Size Code: A
Family Name: TAJ
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Maximum): 0.071" (1.80mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): T491A156M006ZT; T491A156M006AT7280; T491A156M006AT; TCA0J156M8R;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-3026-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3026-6-ND
Tantalum Capacitors 478-3026-6-ND
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm

15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3026-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3026-1-ND
Tantalum Capacitors 478-3026-1-ND
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm

15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3026-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3026-2-ND
Tantalum Capacitors 478-3026-2-ND
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm

15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 6.3V 3.5 Ohm Capacitor
59-TAJA156M006RNJ
SMD 15uF 6.3V 3.5 Ohm Capacitor 59-TAJA156M006RNJ
Cap Tant Solid 15uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3.5 Ohm 125°C T/R Product overview: TAJA156M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 6.3V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 6.3V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA156M006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3.5 Ohm 125°C T/R Product overview: TAJA156M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 6.3V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 6.3V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA156M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA156M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA156M006RNJ
Capacitors - Tantalum Capacitors TAJA156M006RNJ
CAP TANT 15UF 20% 6.3V 1206

CAP TANT 15UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitor, 15Uf, 6.3V, 1206 20%, Full Reel; Capacitance Kyocera Avx - 30H0244 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 6.3V, 1206 20%, Full Reel; Capacitance Kyocera Avx
30H0244
Tantalum Capacitor, 15Uf, 6.3V, 1206 20%, Full Reel; Capacitance Kyocera Avx 30H0244
TANTALUM CAPACITOR, 15UF, 6.3V, 1206 20%, FULL REEL; Capacitance:15µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 6.3V, 1206 20%, FULL REEL; Capacitance:15µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 15Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx - 73R8200 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx
73R8200
Tantalum Capacitor, 15Uf, 6.3V, 1206 20%; Capacitance Kyocera Avx 73R8200
TANTALUM CAPACITOR, 15UF, 6.3V, 1206 20%; Capacitance:15µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:146mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 6.3V, 1206 20%; Capacitance:15µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:146mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJA156M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA156M006RNJ
Tantalum Capacitors TAJA156M006RNJ
CAP TANT 15UF 20% 6.3V 1206

CAP TANT 15UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 796228-TAJA156M006RNJ 478-3026-6-ND 478-3026-1-ND 59-TAJA156M006RNJ TAJA156M006RNJ 30H0244 TAJA156M006RNJ
Product Name Tantalum Capacitors - TAJA156M006RNJ Tantalum Capacitors Tantalum Capacitors SMD 15uF 6.3V 3.5 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 15Uf, 6.3V, 1206 20%, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details