Kyocera Corporation Tantalum Capacitors TAJA155M020RNJ

Description
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.5Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJA155M020RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJA155M020RNJ-ND
Tantalum Capacitors TAJA155M020RNJ-ND
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.5Ohm

1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.5Ohm

Buy Now Datasheet
Capacitor Tant, 1.5Uf, 20V, 1206 20%; Capacitance Kyocera Avx - 54J2924 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 20V, 1206 20%; Capacitance Kyocera Avx
54J2924
Capacitor Tant, 1.5Uf, 20V, 1206 20%; Capacitance Kyocera Avx 54J2924
CAPACITOR TANT, 1.5UF, 20V, 1206 20%; Capacitance:1.5µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:107mA RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 20V, 1206 20%; Capacitance:1.5µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:107mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1.5Uf, 20V, 1206 20%; Capacitance Kyocera Avx - 73R8198 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1.5Uf, 20V, 1206 20%; Capacitance Kyocera Avx
73R8198
Tantalum Capacitor, 1.5Uf, 20V, 1206 20%; Capacitance Kyocera Avx 73R8198
TANTALUM CAPACITOR, 1.5UF, 20V, 1206 20%; Capacitance:1.5µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:107mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1.5UF, 20V, 1206 20%; Capacitance:1.5µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:107mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJA155M020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA155M020RNJ
Tantalum Capacitors TAJA155M020RNJ
CAP TANT 1.5UF 20% 20V 1206

CAP TANT 1.5UF 20% 20V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA155M020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA155M020RNJ
Capacitors - Tantalum Capacitors TAJA155M020RNJ
CAP TANT 1.5UF 20% 20V 1206

CAP TANT 1.5UF 20% 20V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJA155M020RNJ-ND 54J2924 TAJA155M020RNJ TAJA155M020RNJ
Product Name Tantalum Capacitors Capacitor Tant, 1.5Uf, 20V, 1206 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers