AVX Corporation SMD 1.5uF 10V 10 Ohm Capacitor TAJA155M010RNJ

Description
Cap Tant Solid 1.5uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 10 Ohm 125°C T/R Product overview: TAJA155M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 10V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 10V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA155M010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 1.5uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 10 Ohm 125°C T/R Product overview: TAJA155M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 10V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 10V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA155M010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5uF 10V 10 Ohm Capacitor
59-TAJA155M010RNJ
SMD 1.5uF 10V 10 Ohm Capacitor 59-TAJA155M010RNJ
Cap Tant Solid 1.5uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 10 Ohm 125°C T/R Product overview: TAJA155M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 10V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 10V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA155M010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1.5uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 10 Ohm 125°C T/R Product overview: TAJA155M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 10V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 10V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA155M010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJA155M010RNJ - 757105-TAJA155M010RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJA155M010RNJ
757105-TAJA155M010RNJ
Tantalum Capacitors - TAJA155M010RNJ 757105-TAJA155M010RNJ
Manufacturer: AVX Corporation Win Source Part Number: 757105-TAJA155M010RN J Manufacturer Homepage: www.avx.com Reference case: A Reference Date Code: 2013 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 757105-TAJA155M010RNJ
Manufacturer Homepage: www.avx.com
Reference case: A
Reference Date Code: 2013
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Tantalum Capacitors - 478-TAJA155M010RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA155M010RNJTR-ND
Tantalum Capacitors 478-TAJA155M010RNJTR-ND
1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 10Ohm @ 100kHz

1.5µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 10Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJA155M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA155M010RNJ
Tantalum Capacitors TAJA155M010RNJ
CAP TANT 1.5UF 20% 10V 1206

CAP TANT 1.5UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA155M010RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJA155M010RNJ
Capacitors - Tantalum Capacitors TAJA155M010RNJ
CAP TANT 1.5UF 20% 10V 1206

CAP TANT 1.5UF 20% 10V 1206

Supplier's Site
Tantalum Capacitor, 1.5Uf, 10V, 1206 20%; Capacitance Kyocera Avx - 73R8196 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1.5Uf, 10V, 1206 20%; Capacitance Kyocera Avx
73R8196
Tantalum Capacitor, 1.5Uf, 10V, 1206 20%; Capacitance Kyocera Avx 73R8196
TANTALUM CAPACITOR, 1.5UF, 10V, 1206 20%; Capacitance:1.5µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:87mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1.5UF, 10V, 1206 20%; Capacitance:1.5µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:10ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:87mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 1.5Uf, 10V, 1206 20%; Capacitance Kyocera Avx - 30H0236 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 10V, 1206 20%; Capacitance Kyocera Avx
30H0236
Capacitor Tant, 1.5Uf, 10V, 1206 20%; Capacitance Kyocera Avx 30H0236
CAPACITOR TANT, 1.5UF, 10V, 1206 20%; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:10ohm RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 10V, 1206 20%; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:10ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJA155M010RNJ 757105-TAJA155M010RNJ 478-TAJA155M010RNJTR-ND TAJA155M010RNJ TAJA155M010RNJ 73R8196 30H0236
Product Name SMD 1.5uF 10V 10 Ohm Capacitor Tantalum Capacitors - TAJA155M010RNJ Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 1.5Uf, 10V, 1206 20%; Capacitance Kyocera Avx Capacitor Tant, 1.5Uf, 10V, 1206 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 227AVD016MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers