Kyocera Corporation Tantalum Capacitors TAJA155K035RNJ

Description
1.5µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1659-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1659-1-ND
Tantalum Capacitors 478-1659-1-ND
1.5µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm

1.5µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1659-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1659-6-ND
Tantalum Capacitors 478-1659-6-ND
1.5µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm

1.5µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1659-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1659-2-ND
Tantalum Capacitors 478-1659-2-ND
1.5µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm

1.5µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1.5uF 35V 7.5 Ohm Capacitor
59-TAJA155K035RNJ
SMD 1.5uF 35V 7.5 Ohm Capacitor 59-TAJA155K035RNJ
Cap Tant Solid 1.5uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.5 Ohm 125°C T/R Product overview: TAJA155K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 35V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 35V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA155K035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1.5uF 35V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.5 Ohm 125°C T/R Product overview: TAJA155K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uF, 35V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5uF, 35V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA155K035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJA155K035RNJ - 734913-TAJA155K035RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJA155K035RNJ
734913-TAJA155K035RNJ
Tantalum Capacitors - TAJA155K035RNJ 734913-TAJA155K035RNJ
Manufacturer: AVX Corporation Win Source Part Number: 734913-TAJA155K035RN J Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 1.5μF Tolerance: ±10% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 7.5Ohm Manufacturer Size Code: A Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.071" (1.80mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: AVX Corporation
Win Source Part Number: 734913-TAJA155K035RNJ
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 1.5μF
Tolerance: ±10%
Voltage - Rated: 35V
ESR (Equivalent Series Resistance): 7.5Ohm
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Tantalum Capacitors - TAJA155K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA155K035RNJ
Tantalum Capacitors TAJA155K035RNJ
CAP TANT 1.5UF 10% 35V 1206

CAP TANT 1.5UF 10% 35V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 1.5Uf, 35V, 10%, 1206; Capacitance Kyocera Avx - 10R5827 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1.5Uf, 35V, 10%, 1206; Capacitance Kyocera Avx
10R5827
Tantalum Capacitor, 1.5Uf, 35V, 10%, 1206; Capacitance Kyocera Avx 10R5827
TANTALUM CAPACITOR, 1.5uF, 35V, 10%, 1206; Capacitance:1.5µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1.5uF, 35V, 10%, 1206; Capacitance:1.5µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1.5Uf, 35V, 7.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 09P0148 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1.5Uf, 35V, 7.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
09P0148
Tantalum Capacitor, 1.5Uf, 35V, 7.5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 09P0148
TANTALUM CAPACITOR, 1.5UF, 35V, 7.5 OHM, 0.1, 1206, FULL REEL; Capacitance:1.5µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 1.5UF, 35V, 7.5 OHM, 0.1, 1206, FULL REEL; Capacitance:1.5µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 1.5 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 02E2136 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 1.5 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
02E2136
Surface Mount Tantalum Capacitor, Taj Series, 1.5 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 02E2136
Surface Mount Tantalum Capacitor, TAJ Series, 1.5 F, 10%, 35 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 1.5 F, 10%, 35 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1659-1-ND 478-1659-6-ND 59-TAJA155K035RNJ 734913-TAJA155K035RNJ TAJA155K035RNJ 10R5827 02E2136
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1.5uF 35V 7.5 Ohm Capacitor Tantalum Capacitors - TAJA155K035RNJ Tantalum Capacitors Tantalum Capacitor, 1.5Uf, 35V, 10%, 1206; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 1.5 F, 10%, 35 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 106SML050MQ5 - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers