1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.5Ohm
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.5Ohm
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.5Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 757104-TAJA155K020RN
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 1.5μF
Tolerance: ±10%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 6.5Ohm
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
CAP TANT 1.5UF 10% 20V 1206
CAPACITOR TANT, 1.5UF, 20V, 6.5 OHM, 0.1, 1206; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6.5ohm; No. of Pins:2; Reel Quantity:2000 RoHS Compliant: Yes
CAP TANT 1.5UF 10% 20V 1206
CAP TANT 1.5UF 10% 20V 1206
| DigiKey | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1658-2-ND | 478-1658-6-ND | 757104-TAJA155K020RNJ | TAJA155K020RNJ | 09R6141 | TAJA155K020RNJ | TAJA155K020RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors - TAJA155K020RNJ | Tantalum Capacitors | Capacitor Tant, 1.5Uf, 20V, 6.5 Ohm, 0.1, 1206; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor; SMD | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |