Kyocera Corporation SMD 10uF 10V 3 Ohm Capacitor TAJA106M010RNJ

Description
Cap Tant Solid 10uF 10V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: TAJA106M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA106M010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 10V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: TAJA106M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA106M010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 10V 3 Ohm Capacitor
59-TAJA106M010RNJ
SMD 10uF 10V 3 Ohm Capacitor 59-TAJA106M010RNJ
Cap Tant Solid 10uF 10V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: TAJA106M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA106M010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 10V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: TAJA106M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA106M010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1360188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360188
Tantalum Capacitors 1360188
KYOCERA AVX TAJA106M010RNJ

KYOCERA AVX TAJA106M010RNJ

Supplier's Site
Tantalum Capacitors - 1354014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1354014
Tantalum Capacitors 1354014
KYOCERA AVX TAJA106M010RNJ

KYOCERA AVX TAJA106M010RNJ

Supplier's Site
Tantalum Capacitors - 478-1657-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1657-6-ND
Tantalum Capacitors 478-1657-6-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1657-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1657-2-ND
Tantalum Capacitors 478-1657-2-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1657-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1657-1-ND
Tantalum Capacitors 478-1657-1-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJA106M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA106M010RNJ
Tantalum Capacitors TAJA106M010RNJ
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site Datasheet
CAP TANT 10UF 20% 10V 1206 - 66-TAJA106M010RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 10UF 20% 10V 1206
66-TAJA106M010RNJ
CAP TANT 10UF 20% 10V 1206 66-TAJA106M010RNJ
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site
Capacitors - Tantalum Capacitors - TAJA106M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA106M010RNJ
Capacitors - Tantalum Capacitors TAJA106M010RNJ
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - TAJA106M010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA106M010RNJ
Tantalum Capacitors TAJA106M010RNJ
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 10V, 3 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 60R5829 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 3 Ohm, 0.2, 1206; Capacitance Kyocera Avx
60R5829
Tantalum Capacitor, 10Uf, 10V, 3 Ohm, 0.2, 1206; Capacitance Kyocera Avx 60R5829
TANTALUM CAPACITOR, 10UF, 10V, 3 OHM, 0.2, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 3 OHM, 0.2, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 10V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx - 30H0224 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 10V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
30H0224
Tantalum Capacitor, 10Uf, 10V, 3 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx 30H0224
TANTALUM CAPACITOR, 10UF, 10V, 3 OHM, 0.2, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 10V, 3 OHM, 0.2, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 08X4613 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
08X4613
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 08X4613
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 20%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 20%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 10V, 20%, Reel; Capacitance Kyocera Avx - 13AC4075 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 20%, Reel; Capacitance Kyocera Avx
13AC4075
Cap, 10Μf, 10V, 20%, Reel; Capacitance Kyocera Avx 13AC4075
CAP, 10µF, 10V, 20%, REEL; Capacitance:10µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 10µF, 10V, 20%, REEL; Capacitance:10µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJA106M010RNJ 1360188 478-1657-6-ND 478-1657-2-ND TAJA106M010RNJ 66-TAJA106M010RNJ TAJA106M010RNJ TAJA106M010RNJ 60R5829 08X4613 13AC4075
Product Name SMD 10uF 10V 3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors CAP TANT 10UF 20% 10V 1206 Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 10V, 3 Ohm, 0.2, 1206; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Cap, 10Μf, 10V, 20%, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Cut Tape (CT) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers