AVX Corporation Tantalum Capacitors TAJA106K004RNJ

Description
10µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 6Ohm @ 100kHz
Request a Quote
Description
10µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 6Ohm @ 100kHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAJA106K004RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 10µF and a rated voltage of 4V. It is part of the TAJ series, which includes both standard and low-profile capacitors suitable for surface mount technology (SMT) applications. This capacitor has a tolerance of ±10% and operates effectively within a temperature range of -55°C to +125°C. The device is designed for general-purpose applications, including low power DC/DC converters and LDOs, making it suitable for use in height-restricted designs such as entertainment and infotainment systems. The capacitor is surge current tested and available in a 1206 case size, which measures 3.20mm x 1.60mm x 1.60mm. Engineers may consider this component for projects requiring reliable performance in compact spaces, with the assurance of a maximum ESR of 45Ω at 100kHz and a maximum leakage current of 0.5OºA. The product is also compliant with various reliability standards, ensuring its durability in demanding environments.

Datasheet Summary
Powered by GS/AI

The TAJA106K004RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 10µF and a rated voltage of 4V. It is part of the TAJ series, which includes both standard and low-profile capacitors suitable for surface mount technology (SMT) applications. This capacitor has a tolerance of ±10% and operates effectively within a temperature range of -55°C to +125°C. The device is designed for general-purpose applications, including low power DC/DC converters and LDOs, making it suitable for use in height-restricted designs such as entertainment and infotainment systems. The capacitor is surge current tested and available in a 1206 case size, which measures 3.20mm x 1.60mm x 1.60mm. Engineers may consider this component for projects requiring reliable performance in compact spaces, with the assurance of a maximum ESR of 45Ω at 100kHz and a maximum leakage current of 0.5OºA. The product is also compliant with various reliability standards, ensuring its durability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJA106K004RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA106K004RNJTR-ND
Tantalum Capacitors 478-TAJA106K004RNJTR-ND
10µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 6Ohm @ 100kHz

10µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 6Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJA106K004RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJA106K004RNJ
Capacitors - Tantalum Capacitors TAJA106K004RNJ
CAP TANT 10UF 10% 4V 1206

CAP TANT 10UF 10% 4V 1206

Supplier's Site
Tantalum Capacitors - TAJA106K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA106K004RNJ
Tantalum Capacitors TAJA106K004RNJ
CAP TANT 10UF 10% 4V 1206

CAP TANT 10UF 10% 4V 1206

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 4V, 1206 10%, Full Reel; Capacitance Kyocera Avx - 65M4763 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 4V, 1206 10%, Full Reel; Capacitance Kyocera Avx
65M4763
Capacitor Tant, 10Uf, 4V, 1206 10%, Full Reel; Capacitance Kyocera Avx 65M4763
CAPACITOR TANT, 10UF, 4V, 1206 10%, FULL REEL; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:112mA RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 4V, 1206 10%, FULL REEL; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:112mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 4V, 1206 10%; Capacitance Kyocera Avx - 73R8188 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 4V, 1206 10%; Capacitance Kyocera Avx
73R8188
Tantalum Capacitor, 10Uf, 4V, 1206 10%; Capacitance Kyocera Avx 73R8188
TANTALUM CAPACITOR, 10UF, 4V, 1206 10%; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:112mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 4V, 1206 10%; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:112mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJA106K004RNJTR-ND TAJA106K004RNJ TAJA106K004RNJ 65M4763
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 4V, 1206 10%, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers