KYOCERA AVX Components Corporation Tantalum Capacitors TAJA105M050SNJ

Description
1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 6.6Ohm @ 100kHz
Request a Quote
Description
1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 6.6Ohm @ 100kHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAJA105M050SNJ is a tantalum capacitor from Lingto Electronic Limited, designed for surface mount technology (SMT) applications. It features a capacitance of 1OºF with a rated voltage of 50V and a tolerance of ±20%. This capacitor operates effectively within a temperature range of -55°C to +125°C, making it suitable for various environmental conditions. The capacitor is constructed with a J-lead design and is available in a standard case size of 1206. It is 100% surge current tested, ensuring reliability in demanding applications. The device is suitable for general low power DC/DC and LDO applications, as well as in entertainment and infotainment systems, particularly in designs where height restrictions are a concern. Engineers may consider this capacitor for projects requiring compact, reliable, and high-performance components in electronic circuits.

Datasheet Summary
Powered by GS/AI

The TAJA105M050SNJ is a tantalum capacitor from Lingto Electronic Limited, designed for surface mount technology (SMT) applications. It features a capacitance of 1OºF with a rated voltage of 50V and a tolerance of ±20%. This capacitor operates effectively within a temperature range of -55°C to +125°C, making it suitable for various environmental conditions. The capacitor is constructed with a J-lead design and is available in a standard case size of 1206. It is 100% surge current tested, ensuring reliability in demanding applications. The device is suitable for general low power DC/DC and LDO applications, as well as in entertainment and infotainment systems, particularly in designs where height restrictions are a concern. Engineers may consider this capacitor for projects requiring compact, reliable, and high-performance components in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJA105M050SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA105M050SNJTR-ND
Tantalum Capacitors 478-TAJA105M050SNJTR-ND
1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 6.6Ohm @ 100kHz

1µF Molded Tantalum Capacitors 50V 1206 (3216 Metric) 6.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJA105M050SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA105M050SNJ
Tantalum Capacitors TAJA105M050SNJ
CAP TANT 1UF 20% 50V 1206

CAP TANT 1UF 20% 50V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA105M050SNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA105M050SNJ
Capacitors - Tantalum Capacitors TAJA105M050SNJ
CAP TANT 1UF 20% 50V 1206

CAP TANT 1UF 20% 50V 1206

Supplier's Site
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 43X8403 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
43X8403
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 43X8403
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJA105M050SNJTR-ND TAJA105M050SNJ TAJA105M050SNJ 43X8403
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 227SML035MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers