KYOCERA AVX Components Corporation Tantalum Capacitors TAJA105M035SNJ

Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJA105M035SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA105M035SNJTR-ND
Tantalum Capacitors 478-TAJA105M035SNJTR-ND
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz

1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 1Uf, 35V, 7.5 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 30H0211 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 35V, 7.5 Ohm, 0.2, 1206; Capacitance Kyocera Avx
30H0211
Capacitor Tant, 1Uf, 35V, 7.5 Ohm, 0.2, 1206; Capacitance Kyocera Avx 30H0211
CAPACITOR TANT, 1UF, 35V, 7.5 OHM, 0.2, 1206; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 35V, 7.5 OHM, 0.2, 1206; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJA105M035SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA105M035SNJ
Tantalum Capacitors TAJA105M035SNJ
CAP TANT 1UF 20% 35V 1206

CAP TANT 1UF 20% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA105M035SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJA105M035SNJ
Capacitors - Tantalum Capacitors TAJA105M035SNJ
CAP TANT 1UF 20% 35V 1206

CAP TANT 1UF 20% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJA105M035SNJTR-ND 30H0211 TAJA105M035SNJ TAJA105M035SNJ
Product Name Tantalum Capacitors Capacitor Tant, 1Uf, 35V, 7.5 Ohm, 0.2, 1206; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers