KYOCERA AVX Components Corporation Tantalum Capacitors TAJA105M016TNJ

Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJA105M016TNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJA105M016TNJTR-ND
Tantalum Capacitors 478-TAJA105M016TNJTR-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm @ 100kHz

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJA105M016TNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJA105M016TNJ
Capacitors - Tantalum Capacitors TAJA105M016TNJ
CAP TANT 1UF 20% 16V 1206

CAP TANT 1UF 20% 16V 1206

Supplier's Site
Tantalum Capacitors - TAJA105M016TNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA105M016TNJ
Tantalum Capacitors TAJA105M016TNJ
CAP TANT 1UF 20% 16V 1206

CAP TANT 1UF 20% 16V 1206

Supplier's Site Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 43X8398 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
43X8398
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 43X8398
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJA105M016TNJTR-ND TAJA105M016TNJ TAJA105M016TNJ 43X8398
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details