Kyocera Corporation SMD 1uF 16V 11 Ohm Capacitor TAJA105M016RNJ

Description
Cap Tant Solid 1uF 16V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 11 Ohm 125°C T/R Product overview: TAJA105M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 11 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105M016RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 1uF 16V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 11 Ohm 125°C T/R Product overview: TAJA105M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 11 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105M016RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 16V 11 Ohm Capacitor
59-TAJA105M016RNJ
SMD 1uF 16V 11 Ohm Capacitor 59-TAJA105M016RNJ
Cap Tant Solid 1uF 16V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 11 Ohm 125°C T/R Product overview: TAJA105M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 11 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 16V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 11 Ohm 125°C T/R Product overview: TAJA105M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 11 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA105M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-1652-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1652-6-ND
Tantalum Capacitors 478-1652-6-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1652-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1652-1-ND
Tantalum Capacitors 478-1652-1-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1652-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1652-2-ND
Tantalum Capacitors 478-1652-2-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 11Ohm

Buy Now Datasheet
Tantalum Capacitors - 1360186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360186
Tantalum Capacitors 1360186
KYOCERA AVX TAJA105M016RNJ

KYOCERA AVX TAJA105M016RNJ

Supplier's Site
Tantalum Capacitors - 1354005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1354005
Tantalum Capacitors 1354005
KYOCERA AVX TAJA105M016RNJ

KYOCERA AVX TAJA105M016RNJ

Supplier's Site
Tantalum Capacitors - TAJA105M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA105M016RNJ
Tantalum Capacitors TAJA105M016RNJ
CAP TANT 1UF 20% 16V 1206

CAP TANT 1UF 20% 16V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 16V, 1206 20%; Capacitance Kyocera Avx - 60R5821 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 16V, 1206 20%; Capacitance Kyocera Avx
60R5821
Tantalum Capacitor, 1Uf, 16V, 1206 20%; Capacitance Kyocera Avx 60R5821
TANTALUM CAPACITOR, 1UF, 16V, 1206 20%; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:11ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:83mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 16V, 1206 20%; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:11ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:83mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1Uf, 16V, 1206 20%, Full Reel; Capacitance Kyocera Avx - 30H0204 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 16V, 1206 20%, Full Reel; Capacitance Kyocera Avx
30H0204
Tantalum Capacitor, 1Uf, 16V, 1206 20%, Full Reel; Capacitance Kyocera Avx 30H0204
TANTALUM CAPACITOR, 1UF, 16V, 1206 20%, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:11ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:83mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 16V, 1206 20%, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:11ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:83mA RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 16V, 20%, Reel; Capacitance Kyocera Avx - 13AC4074 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 16V, 20%, Reel; Capacitance Kyocera Avx
13AC4074
Cap, 1Μf, 16V, 20%, Reel; Capacitance Kyocera Avx 13AC4074
CAP, 1µF, 16V, 20%, REEL; Capacitance:1µF; Voltage Rating:16V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 1µF, 16V, 20%, REEL; Capacitance:1µF; Voltage Rating:16V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA105M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA105M016RNJ
Capacitors - Tantalum Capacitors TAJA105M016RNJ
CAP TANT 1UF 20% 16V 1206

CAP TANT 1UF 20% 16V 1206

Supplier's Site
Tantalum Capacitors - TAJA105M016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA105M016RNJ
Tantalum Capacitors TAJA105M016RNJ
CAP TANT 1UF 20% 16V 1206

CAP TANT 1UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJA105M016RNJ 478-1652-6-ND 478-1652-1-ND 1360186 TAJA105M016RNJ 60R5821 13AC4074 TAJA105M016RNJ TAJA105M016RNJ
Product Name SMD 1uF 16V 11 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 16V, 1206 20%; Capacitance Kyocera Avx Cap, 1Μf, 16V, 20%, Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 2002-103MPW400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers