The TAJA105K035HNJ is a tantalum capacitor from Lingto Electronic Limited, designed for surface mount technology (SMT) applications. It features a capacitance of 1µF with a rated voltage of 35V and a tolerance of ±10%. This capacitor is suitable for general low power DC/DC and LDO applications, particularly in height-restricted designs such as entertainment and infotainment systems. The device operates within a temperature range of -55°C to +125°C and is surge current tested, ensuring reliability under varying conditions. The capacitor is available in a standard case size of 1206, making it compatible with a wide range of PCB layouts. Its construction includes J-lead termination, which facilitates easy mounting on circuit boards.
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 7.5Ohm
CAPACITOR TANT, 1UF, 35V, 1206 10%, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA RoHS Compliant: No
TANTALUM CAPACITOR, 1UF, 35V, 1206 10%; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA RoHS Compliant: No
CAP TANT 1UF 10% 35V 1206
CAP TANT 1UF 10% 35V 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJA105K035HNJ-ND | 54J2903 | TAJA105K035HNJ | TAJA105K035HNJ |
| Product Name | Tantalum Capacitors | Capacitor Tant, 1Uf, 35V, 1206 10%, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |